NEN-EN 50131-2-4

Alarm systems - Intrusion and hold-up systems - Part 2-4: Requirements for combined passive infrared and microwave detectors

active
Organization: NEN
Publication Date: 1 February 2008
Status: active
Page Count: 43
ICS Code (Protection against crime): 13.310
scope:

This standard is for combined passive infrared and microwave detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors, and uses environmental classes I to IV (see EN 50130-5). This standard does not include requirements for detectors intended for use outdoors. A detector shall fulfil all the requirements of the specified grade. Functions additional to the mandatory functions specified in this standard may be included in the detector, providing they do not influence the correct operation of the mandatory functions. The standard does not apply to system interconnections.

Document History

March 1, 2014
Alarm systems - Intrusion and hold-up systems - Part 2-4: Requirements for combined passive infrared and microwave detectors
A description is not available for this item.
NEN-EN 50131-2-4
February 1, 2008
Alarm systems - Intrusion and hold-up systems - Part 2-4: Requirements for combined passive infrared and microwave detectors
This standard is for combined passive infrared and microwave detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free...
May 1, 2007
Alarm systems - Intrusion and hold-up systems - Part 2-4: Requirements for combined passive infrared and microwave detectors
This standard is for combined passive infrared and microwave detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free...
October 1, 2002
Alarm system - Intrusion system - Part 2-4: Requirements for combined infrared and microwave detectors
This Technical Specification provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free combined passive infrared and microwave detectors, and is covered by...

References

Advertisement