NEN-EN 55012/A1

Vehicles, boats and internal combustion engine driven devices - Radio disturbance characteristics - Limits and methods of measurements for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/devices

inactive
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 8
ICS Code (Internal combustion engines): 27.020
ICS Code (Emission): 33.100.10

Document History

August 1, 2009
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of off-board receivers
A description is not available for this item.
January 1, 2008
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of off-board receivers
The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 MHz to 1 000 MHz when used in the residential environment. Compliance...
NEN-EN 55012/A1
April 1, 2005
Vehicles, boats and internal combustion engine driven devices - Radio disturbance characteristics - Limits and methods of measurements for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/devices
A description is not available for this item.
May 1, 2002
Vehicles, boats and internal combustion engine driven devices - Radio disturbance characteristics - Limits and methods of measurements for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/devices
Provide protection for broadcast receivers in the frequency range of 30 MHz to 1000 MHz when used in the residential environment.
Advertisement