NEN-EN 55012

Vehicles, boats and internal combustion engine driven devices - Radio disturbance characteristics - Limits and methods of measurements for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/devices

inactive
Organization: NEN
Publication Date: 1 May 2002
Status: inactive
Page Count: 64
ICS Code (Internal combustion engines): 27.020
ICS Code (Emission): 33.100.10
scope:

Provide protection for broadcast receivers in the frequency range of 30 MHz to 1000 MHz when used in the residential environment.

Document History

August 1, 2009
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of off-board receivers
A description is not available for this item.
January 1, 2008
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of off-board receivers
The limits in this International Standard are designed to provide protection for broadcast receivers in the frequency range of 30 MHz to 1 000 MHz when used in the residential environment. Compliance...
April 1, 2005
Vehicles, boats and internal combustion engine driven devices - Radio disturbance characteristics - Limits and methods of measurements for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/devices
A description is not available for this item.
NEN-EN 55012
May 1, 2002
Vehicles, boats and internal combustion engine driven devices - Radio disturbance characteristics - Limits and methods of measurements for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/devices
Provide protection for broadcast receivers in the frequency range of 30 MHz to 1000 MHz when used in the residential environment.
Advertisement