NEN-EN 50482
Instrument transformers - Three-phase inductive voltage transformers having U[m] up to 52 kV
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2008 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This European Standard specifies the requirements and tests for new three-phase voltage transformers with Um up to 52 kV and frequencies from 15 Hz to 100 Hz, for use with electrical instruments or electrical protective devices.
Document History
NEN-EN 50482
February 1, 2008
Instrument transformers - Three-phase inductive voltage transformers having U[m] up to 52 kV
This European Standard specifies the requirements and tests for new three-phase voltage transformers with Um up to 52 kV and frequencies from 15 Hz to 100 Hz, for use with electrical instruments or...
April 1, 2006
Instrument transformers - Three-phase inductive voltage transformers having U[m] up to 52 kV
This European Standard specifies the requirements and tests for new three-phase voltage transformers with Um up to 52 kV and frequencies from 15 Hz to 100 Hz, for use with electrical instruments or...