NEN-EN 50482

Instrument transformers - Three-phase inductive voltage transformers having U[m] up to 52 kV

inactive
Organization: NEN
Publication Date: 1 April 2006
Status: inactive
Page Count: 21
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This European Standard specifies the requirements and tests for new three-phase voltage transformers with Um up to 52 kV and frequencies from 15 Hz to 100 Hz, for use with electrical instruments or electrical protective devices.

Document History

February 1, 2008
Instrument transformers - Three-phase inductive voltage transformers having U[m] up to 52 kV
This European Standard specifies the requirements and tests for new three-phase voltage transformers with Um up to 52 kV and frequencies from 15 Hz to 100 Hz, for use with electrical instruments or...
NEN-EN 50482
April 1, 2006
Instrument transformers - Three-phase inductive voltage transformers having U[m] up to 52 kV
This European Standard specifies the requirements and tests for new three-phase voltage transformers with Um up to 52 kV and frequencies from 15 Hz to 100 Hz, for use with electrical instruments or...
Advertisement