NEN-EN 636/A1
Plywood - Specifications
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2014 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Plywood): | 79.060.10 |
Document History
April 1, 2015
Plywood - Specifications
NEN-EN 636+A1 specifies the requirements for plywood, as defined in EN 313-2, for both general purpose use (non-structural application) and structural application in dry, humid or exterior...
NEN-EN 636/A1
July 1, 2014
Plywood - Specifications
A description is not available for this item.
September 1, 2012
Plywood - Specifications
This European Standard specifies the requirements for plywood, as defined in EN 313-2, for both general purpose use (non-structural application) and structural application in dry, humid or exterior...
November 1, 2010
Plywood - Specifications
This European Standard specifies the requirements for plywood, as defined in EN 313-2, for both general purpose use (non-structural application) and structural application in dry, humid or exterior...
September 1, 2003
Plywood - Specifications
This European Standard specifies the requirements for plywood for general purposes or structural application in dry, humid or exterior conditions. It also gives a classification system based on the...
December 1, 2002
Plywood - Specifications
This European Standard specifies the requirements for plywood for general purposes or structural application in dry, humid or exterior conditions. It also gives a classification system based on the...