NEN-EN 636

Plywood - Specifications

inactive
Organization: NEN
Publication Date: 1 September 2003
Status: inactive
Page Count: 17
ICS Code (Plywood): 79.060.10
scope:

This European Standard specifies the requirements for plywood for general purposes or structural application in dry, humid or exterior conditions. It also gives a classification system based on the bending properties. The values listed in this standard relate to product properties but they are not characteristics values to be used in design calculations.

Document History

April 1, 2015
Plywood - Specifications
NEN-EN 636+A1 specifies the requirements for plywood, as defined in EN 313-2, for both general purpose use (non-structural application) and structural application in dry, humid or exterior...
July 1, 2014
Plywood - Specifications
A description is not available for this item.
September 1, 2012
Plywood - Specifications
This European Standard specifies the requirements for plywood, as defined in EN 313-2, for both general purpose use (non-structural application) and structural application in dry, humid or exterior...
November 1, 2010
Plywood - Specifications
This European Standard specifies the requirements for plywood, as defined in EN 313-2, for both general purpose use (non-structural application) and structural application in dry, humid or exterior...
NEN-EN 636
September 1, 2003
Plywood - Specifications
This European Standard specifies the requirements for plywood for general purposes or structural application in dry, humid or exterior conditions. It also gives a classification system based on the...
December 1, 2002
Plywood - Specifications
This European Standard specifies the requirements for plywood for general purposes or structural application in dry, humid or exterior conditions. It also gives a classification system based on the...

References

Advertisement