NEN-EN 636-3
Plywood - Specifications - Part 3: Requirements for plywood for use in exterior conditions
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2001 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Plywood): | 79.060.10 |
scope:
This European Standard specifies the requirements for plywood for general purposes or structural application in dry, humid or exterior conditions. It also gives a classification system based on the bending properties. The values listed in this standard relate to product properties but they are not characteristics values to be used in design calculations.
Document History
NEN-EN 636-3
April 1, 2001
Plywood - Specifications - Part 3: Requirements for plywood for use in exterior conditions
This European Standard specifies the requirements for plywood for general purposes or structural application in dry, humid or exterior conditions. It also gives a classification system based on the...
January 1, 1997
Plywood - Specifications - Part 3: Requirements for plywood for use in exterior conditions
Specifies basic requirements for plywood for use in exterior conditions. Additional information on supplementary properties for certain applications is also given.
March 1, 1992
Plywood - Specifications - Part 3: Requirements for plywood for dry interior use
Specifies basic requirements for plywood for use in exterior conditions. Additional information on supplementary properties for certain applications is also given.