NEN-EN 636-3

Plywood - Specifications - Part 3: Requirements for plywood for dry interior use

inactive
Organization: NEN
Publication Date: 1 March 1992
Status: inactive
ICS Code (Plywood): 79.060.10
scope:

Specifies basic requirements for plywood for use in exterior conditions. Additional information on supplementary properties for certain applications is also given.

Document History

April 1, 2001
Plywood - Specifications - Part 3: Requirements for plywood for use in exterior conditions
This European Standard specifies the requirements for plywood for general purposes or structural application in dry, humid or exterior conditions. It also gives a classification system based on the...
January 1, 1997
Plywood - Specifications - Part 3: Requirements for plywood for use in exterior conditions
Specifies basic requirements for plywood for use in exterior conditions. Additional information on supplementary properties for certain applications is also given.
NEN-EN 636-3
March 1, 1992
Plywood - Specifications - Part 3: Requirements for plywood for dry interior use
Specifies basic requirements for plywood for use in exterior conditions. Additional information on supplementary properties for certain applications is also given.
Advertisement