NEN-EN-IEC 60044-1

Instrument transformers - Part 1: Current transformers

inactive
Organization: NEN
Publication Date: 1 February 2000
Status: inactive
Page Count: 130
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

Applies to newly manufactured current transformers for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz to 100 Hz. Although the requirements relate basically to transformers with separate windings, the are also applicable, where appropriate, to autotransformers. Replaces the second edition of IEC 185 published in 1987 and its amendments.

Document History

March 1, 2003
Instrument transformers - Part 1: Current transformers
A description is not available for this item.
December 1, 2000
Instrument transformers - Part 1: Current transformers
A description is not available for this item.
NEN-EN-IEC 60044-1
February 1, 2000
Instrument transformers - Part 1: Current transformers
Applies to newly manufactured current transformers for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz to 100 Hz. Although the requirements...

References

Advertisement