NEN-EN-IEC 60044-6
Instrument transformers - Part 6: Requirements for protective current transformers for transient performance
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2000 |
| Status: | inactive |
| Page Count: | 102 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
Covers the requirements and tests that are necessary for inductive current transformers for use with electrical protective schemes in which the prime requirement for the transformers is the maintenance of a defined performance up to several times the rated current when the current contains an exponentially decaying d.c. component of defined time constant.
Document History
NEN-EN-IEC 60044-6
October 1, 2000
Instrument transformers - Part 6: Requirements for protective current transformers for transient performance
Covers the requirements and tests that are necessary for inductive current transformers for use with electrical protective schemes in which the prime requirement for the transformers is the...