NEN-EN-IEC 60062

Marking codes for resistors and capacitors

inactive
Organization: NEN
Publication Date: 1 August 2006
Status: inactive
Page Count: 33
ICS Code (Electronic components in general): 31.020
scope:

This International Standard specifies marking codes for resistors and capacitors and indexes for the dielectric material and the electrodes of plastic film and paper capacitors. The code specified in Clause 3 gives a colour coding for fixed resistors. It is intended for use with the values of the E6 to E192 series as specified in IEC 60063. The code specified in Clause 4 gives a system for marking resistance and capacitance values by means of letters and digits. The code specified in Clause 5 gives a system for marking the tolerance on resistance and capacitance values by means of a letter. The code specified in Clause 6 gives systems for marking the date codes on capacitors and resistors by means of letters and digits. The code (index) specified in Clause 7 gives a coding system for the dielectric material.

Document History

October 1, 2018
Marking codes for resistors and capacitors
A description is not available for this item.
January 1, 2017
Marking codes for resistors and capacitors
A description is not available for this item.
November 1, 2016
Marking codes for resistors and capacitors
NEN-EN- IEC 60062 specifies designation and marking codes for capacitors and resistors. It provides coding methods for the resistance or capacitance value and its tolerance, including colour coding...
February 1, 2007
Marking codes for resistors and capacitors
delete common modification
NEN-EN-IEC 60062
August 1, 2006
Marking codes for resistors and capacitors
This International Standard specifies marking codes for resistors and capacitors and indexes for the dielectric material and the electrodes of plastic film and paper capacitors. The code specified in...
June 1, 2001
Marking codes for resistors and capacitors
A description is not available for this item.

References

Advertisement