NEN-EN-IEC 60062
Marking codes for resistors and capacitors
| Organization: | NEN |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 75 |
| ICS Code (Electronic components in general): | 31.020 |
scope:
NEN-EN- IEC 60062 specifies designation and marking codes for capacitors and resistors. It provides coding methods for the resistance or capacitance value and its tolerance, including colour coding for resistors. It provides coding for parameters specific either to capacitors, like e.g. the dielectric material, or to resistors, like e.g. the temperature coefficient of resistance (TCR). It also provides date code systems suitable for the marking of small components.
Document History