NEN-EN-IEC 60730-2-15/A1/C11
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2001 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Automatic controls for household use): | 97.120 |
scope:
DOW changed to 2004-01-01
Document History
March 1, 2010
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
This part of IEC 60730 applies to automatic electrical air flow, water flow and water level sensing controls for use in, or in association with, boilers with a maximum pressure rating of 2 000 kPA...
March 1, 2005
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
1.1.1 Add after the sixth paragraph: EN 60730-2-1 is not applicable to electrical water level sensing controls of the float or electrode-sensor type.
NEN-EN-IEC 60730-2-15/A1/C11
April 1, 2001
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
DOW changed to 2004-01-01
March 1, 1998
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
A description is not available for this item.