NEN-EN-IEC 60730-2-15/A1

Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications

inactive
Organization: NEN
Publication Date: 1 March 1998
Status: inactive
Page Count: 12
ICS Code (Automatic controls for household use): 97.120

Document History

March 1, 2010
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
This part of IEC 60730 applies to automatic electrical air flow, water flow and water level sensing controls for use in, or in association with, boilers with a maximum pressure rating of 2 000 kPA...
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
1.1.1 Add after the sixth paragraph: EN 60730-2-1 is not applicable to electrical water level sensing controls of the float or electrode-sensor type.
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
DOW changed to 2004-01-01
NEN-EN-IEC 60730-2-15/A1
March 1, 1998
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical water level sensing controls of the float or electrode-sensor type used in boiler applications
A description is not available for this item.
Advertisement