NEN-EN-IEC 60966-3-2
Radio frequency and coaxial cable assemblies - Part 3-2: Detail specification for semi-flexible coaxial cable assemblies for GSM use (0,8 GHz - 1 GHz)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2003 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
Relates to the sunfamily of ciaxial cables and connector assemblies operating in the frequency range of GSM (0,8 GHz - 1 GHz). Gives subfamily requirements and severities to be applied. Should be used together with IEC 60966-3 and IEC 60966-1.
Document History
NEN-EN-IEC 60966-3-2
November 1, 2003
Radio frequency and coaxial cable assemblies - Part 3-2: Detail specification for semi-flexible coaxial cable assemblies for GSM use (0,8 GHz - 1 GHz)
Relates to the sunfamily of ciaxial cables and connector assemblies operating in the frequency range of GSM (0,8 GHz - 1 GHz). Gives subfamily requirements and severities to be applied. Should be...
March 1, 1999
Radio frequency and coaxial assemblies - Part 3-2: Detail specification for semi-flexible coaxial cable assemblies for GSM use (0,8 GHz - 1 GHz)
This detail specification relates to the subfamily of flexible coaxial cablesand BNC connector assemblies operating in the frequency range from 0,8 GHz to 1 GHz. They are designed with cable with a...