NEN 10966-3-2
Radio frequency and coaxial cable assemblies - Part 3-2: Detail specification for flexible coaxial cable assemblies for GSM use (0,8 GHz-1 GHz)
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1996 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
| ICS Code (Global System for Mobile Communication (GSM)): | 33.070.50 |
scope:
Relates to the subfamily of coaxial cables and connector assemblies operating in the frequency range of GSM (0,8 GHz-1 GHz). They are designed with cable with a diameter of 13 mm and connectors from IEC 169-4 (type 7-16). Gives subfamily requirements and severities to be applied.
Document History
NEN 10966-3-2
October 1, 1996
Radio frequency and coaxial cable assemblies - Part 3-2: Detail specification for flexible coaxial cable assemblies for GSM use (0,8 GHz-1 GHz)
Relates to the subfamily of coaxial cables and connector assemblies operating in the frequency range of GSM (0,8 GHz-1 GHz). They are designed with cable with a diameter of 13 mm and connectors from...