NEN-EN-IEC 61069-3
Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment - Part 3: Assessment of system functionality
| Organization: | NEN |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 85 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
NEN-EN-IEC 61069-3 - specifies the detailed method of the assessment of functionality of a basic control system (BCS) based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2, - defines basic categorization of functionality properties, - describes the factors that influence functionality and which need to be taken into account when evaluating functionality, and - provides guidance in selecting techniques from a set of options (with references) for evaluating the functionality.
Document History