NEN 11069-3

Industrial-process measurement and control - Evaluation of system properties for the purpose of system assessment - Part 3: Assessment of system functionality

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1996
Status: inactive
Page Count: 62
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

Describes in detail the method to be used to systematically assess the functionality of an industrial-process measurement and control system. The assessment methodology is applied to obtain the functionality assessment programme. The subsidiary functionality properties are analysed, and criteria to be taken into account when assessing functionality are described.

Document History

NEN 11069-3
October 1, 1996
Industrial-process measurement and control - Evaluation of system properties for the purpose of system assessment - Part 3: Assessment of system functionality
Describes in detail the method to be used to systematically assess the functionality of an industrial-process measurement and control system. The assessment methodology is applied to obtain the...

References

Advertisement