NEN-EN-IEC 62271-1

High-voltage switchgear and controlgear - Part 1: Common specifications for alternating current switchgear and controlgear

active
Organization: NEN
Publication Date: 1 November 2017
Status: active
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other switchgear and controlgear): 29.130.99
scope:

NEN-EN-IEC 62271-1 applies to AC switchgear and controlgear designed for indoor and/or outdoor installation and for operation at service frequencies up to and including 60 Hz and having rated voltages above 1 000 V. This document applies to all high-voltage switchgear and controlgear except as otherwise specified in the relevant IEC standards for the particular type of switchgear and controlgear.

Document History

November 1, 2021
High-voltage switchgear and controlgear - Part 1: Common specifications for alternating current switchgear and controlgear
A description is not available for this item.
NEN-EN-IEC 62271-1
November 1, 2017
High-voltage switchgear and controlgear - Part 1: Common specifications for alternating current switchgear and controlgear
NEN-EN-IEC 62271-1 applies to AC switchgear and controlgear designed for indoor and/or outdoor installation and for operation at service frequencies up to and including 60 Hz and having rated...
August 1, 2011
High-voltage switchgear and controlgear - Part 1: Common specifications
A description is not available for this item.
January 1, 2009
High-voltage switchgear and controlgear - Part 1: Common specifications
This part of IEC 62271 applies to a.c. switchgear and controlgear designed for indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...

References

Advertisement