NEN-EN-IEC 62271-1/A1
High-voltage switchgear and controlgear - Part 1: Common specifications
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2011 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ICS Code (Other switchgear and controlgear): | 29.130.99 |
Document History
November 1, 2021
High-voltage switchgear and controlgear - Part 1: Common specifications for alternating current switchgear and controlgear
A description is not available for this item.
November 1, 2017
High-voltage switchgear and controlgear - Part 1: Common specifications for alternating current switchgear and controlgear
NEN-EN-IEC 62271-1 applies to AC switchgear and controlgear designed for indoor and/or outdoor installation and for operation at service frequencies up to and including 60 Hz and having rated...
NEN-EN-IEC 62271-1/A1
August 1, 2011
High-voltage switchgear and controlgear - Part 1: Common specifications
A description is not available for this item.
January 1, 2009
High-voltage switchgear and controlgear - Part 1: Common specifications
This part of IEC 62271 applies to a.c. switchgear and controlgear designed for indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...