NEN-EN-ISO 10360-2

Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 2: CMMs used for measuring linear dimensions

inactive
Organization: NEN
Publication Date: 1 January 2006
Status: inactive
Page Count: 35
ICS Code (Measuring instruments): 17.040.30
scope:

This part of ISO 10360 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also specifies the reverification tests that enable the user to periodically reverify the performance of the CMM. The acceptance and reverification tests given in this part of ISO 10360 are applicable only to Cartesian CMMs using contacting probing systems of any type operating in the discrete-point probing mode. This part of ISO 10360 specifies performance requirements that can be assigned by the manufacturer or the user of a CMM, the manner of execution of the acceptance and reverification tests to demonstrate the stated requirements, rules for proving conformance, and applications for which the acceptance and reverification tests can be used.

Document History

December 1, 2009
Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 2: CMMs used for measuring linear dimensions
This part of ISO 10360 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also...
NEN-EN-ISO 10360-2
January 1, 2006
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 2: CMMs used for measuring linear dimensions
This part of ISO 10360 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also...
January 1, 2002
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 2: CMMs used for measuring linear dimensions
Specifies the acceptance test which verifies that the performance of a CMM used for measuring linear dimensions is as stated by the manufacturer. It also specifies the reverification test which...
February 1, 2000
Geometrical Product Specifications (GPS) - Acceptance test and reverification test for coordinate measuring machines (CMM) - Part 2: CMMs used for measuring linear dimensions
Specifies the acceptance test which verifies that the performance of a CMM used for measuring linear dimensions is as stated by the manufacturer. It also specifies the reverification test which...
July 1, 1995
Coordinate metrology - Part 2: Performance assessment of coordinate measuring machines
This part of ISO 10360 specifies: a) the acceptance test, which verifies that the performance of a coordinate measuring machine (CMM) and the CMM probing system is as stated by the manufacturer; b)...
Advertisement