NEN-EN-ISO 10360-2

Coordinate metrology - Part 2: Performance assessment of coordinate measuring machines

inactive
Organization: NEN
Publication Date: 1 July 1995
Status: inactive
Page Count: 4
ICS Code (Measuring instruments): 17.040.30
scope:

This part of ISO 10360 specifies: a) the acceptance test, which verifies that the performance of a coordinate measuring machine (CMM) and the CMM probing system is as stated by the manufacturer; b) the reverification test, which enables the user to reverify CMM performance and the CMM probing system periodically; c) the interim ceck which enables the user to make checks on a CMM and the CMM probing system between regular reverification tests; in relation to the three-dimensional error of length measurement of a CMM capable of measuring Cartesian, cylindrical or spherical coordinates of points in space. A limited number of tests is carried out, but their locations may be anywhere within the working volume of the CMM. Three nonredundant axes (excluding the axes associated with the probe system) shall be tested.

Document History

December 1, 2009
Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 2: CMMs used for measuring linear dimensions
This part of ISO 10360 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also...
January 1, 2006
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 2: CMMs used for measuring linear dimensions
This part of ISO 10360 specifies the acceptance tests for verifying the performance of a coordinate measuring machine (CMM) used for measuring linear dimensions as stated by the manufacturer. It also...
January 1, 2002
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 2: CMMs used for measuring linear dimensions
Specifies the acceptance test which verifies that the performance of a CMM used for measuring linear dimensions is as stated by the manufacturer. It also specifies the reverification test which...
February 1, 2000
Geometrical Product Specifications (GPS) - Acceptance test and reverification test for coordinate measuring machines (CMM) - Part 2: CMMs used for measuring linear dimensions
Specifies the acceptance test which verifies that the performance of a CMM used for measuring linear dimensions is as stated by the manufacturer. It also specifies the reverification test which...
NEN-EN-ISO 10360-2
July 1, 1995
Coordinate metrology - Part 2: Performance assessment of coordinate measuring machines
This part of ISO 10360 specifies: a) the acceptance test, which verifies that the performance of a coordinate measuring machine (CMM) and the CMM probing system is as stated by the manufacturer; b)...
Advertisement