NEN-EN-ISO 10563
Buildings and civil engineering works - Sealants - Determination of change in mass and volume
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2017 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
NEN-EN-ISO 10563 specifies a method for the determination of the change of mass and the change of volume of self-levelling and non-sagging sealants used in joints in building construction.
Document History
July 1, 2023
Building and civil engineering sealants - Determination of change in mass and volume
This document specifies a method for the determination of the change of mass and the change of volume of self-levelling and non-sagging sealants used in joints in building construction.
NOTE This...
NEN-EN-ISO 10563
July 1, 2017
Buildings and civil engineering works - Sealants - Determination of change in mass and volume
NEN-EN-ISO 10563 specifies a method for the determination of the change of mass and the change of volume of self-levelling and non-sagging sealants used in joints in building construction.
July 1, 2005
Building construction - Sealants - Determination of change in mass and volume
This International Standard specifies a method for the determination of the change of mass and the change of volume of sealants used in joints in building construction. This International Standard is...
September 1, 2002
Building construction - Sealants for joints - Determination of change in mass and volume
This International Standard specifies a method for the determination of the change of mass and the change of volume of sealants used in joints in building construction. This International Standard is...
October 1, 1997
Building construction - Sealants for joints - Determination of change in mass and volume
A description is not available for this item.