NEN-EN-ISO 10563

Building construction - Sealants for joints - Determination of change in mass and volume

inactive
Organization: NEN
Publication Date: 1 September 2002
Status: inactive
Page Count: 5
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This International Standard specifies a method for the determination of the change of mass and the change of volume of sealants used in joints in building construction. This International Standard is not suitable for selflevelling sealants.

Document History

July 1, 2023
Building and civil engineering sealants - Determination of change in mass and volume
This document specifies a method for the determination of the change of mass and the change of volume of self-levelling and non-sagging sealants used in joints in building construction. NOTE This...
July 1, 2017
Buildings and civil engineering works - Sealants - Determination of change in mass and volume
NEN-EN-ISO 10563 specifies a method for the determination of the change of mass and the change of volume of self-levelling and non-sagging sealants used in joints in building construction.
July 1, 2005
Building construction - Sealants - Determination of change in mass and volume
This International Standard specifies a method for the determination of the change of mass and the change of volume of sealants used in joints in building construction. This International Standard is...
NEN-EN-ISO 10563
September 1, 2002
Building construction - Sealants for joints - Determination of change in mass and volume
This International Standard specifies a method for the determination of the change of mass and the change of volume of sealants used in joints in building construction. This International Standard is...
October 1, 1997
Building construction - Sealants for joints - Determination of change in mass and volume
A description is not available for this item.
Advertisement