NEN-EN-IEC 62769-103-4
Field Device Integration (FDI) - Part 103-4: Profiles - PROFINET
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2015 |
| Status: | inactive |
| Page Count: | 85 |
| ICS Code (Open systems interconnection (OSI)): | 35.100 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
NEN-EN-IEC 62769-103-4 specifies an FDI profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 and IEC 61784-2_CP3/6 (PROFINET)
Document History
June 1, 2023
Field Device Integration (FDI) - Part 103-4: PROFINET
This part of IEC 62769 specifies an FDI®1 profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 and IEC 61784-2_CP3/6 (PROFINET2).
1 FDI is a registered trademark of the non-profit...
July 1, 2020
Field Device Integration (FDI) - Part 103-4: Profiles - PROFINET
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 and IEC 61784-2_CP3/6 (PROFINET1).
1 PROFINET is the trade name of the non-profit consortium...
NEN-EN-IEC 62769-103-4
July 1, 2015
Field Device Integration (FDI) - Part 103-4: Profiles - PROFINET
NEN-EN-IEC 62769-103-4 specifies an FDI profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 and IEC 61784-2_CP3/6 (PROFINET)