NEN-EN-IEC 62769-103-4

Field Device Integration (FDI) - Part 103-4: Profiles - PROFINET

inactive
Organization: NEN
Publication Date: 1 July 2020
Status: inactive
Page Count: 78
ICS Code (Open systems interconnection (OSI)): 35.100
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 and IEC 61784-2_CP3/6 (PROFINET1).

1 PROFINET is the trade name of the non-profit consortium PROFIBUS & PROFINET International. This information is given for the convenience of users of this document and does not constitute an endorsement by IEC of the trademark holder or any of its products. Compliance does not require use of the trade name. Use of the trade name requires permission of the trade name holder.

Document History

June 1, 2023
Field Device Integration (FDI) - Part 103-4: PROFINET
This part of IEC 62769 specifies an FDI®1 profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 and IEC 61784-2_CP3/6 (PROFINET2). 1 FDI is a registered trademark of the non-profit...
NEN-EN-IEC 62769-103-4
July 1, 2020
Field Device Integration (FDI) - Part 103-4: Profiles - PROFINET
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 and IEC 61784-2_CP3/6 (PROFINET1). 1 PROFINET is the trade name of the non-profit consortium...
July 1, 2015
Field Device Integration (FDI) - Part 103-4: Profiles - PROFINET
NEN-EN-IEC 62769-103-4 specifies an FDI profile of IEC 62769 for IEC 61784-2_CP 3/4, IEC 61784-2_CP3/5 and IEC 61784-2_CP3/6 (PROFINET)

References

Advertisement