NEN-EN-ISO 1179-2/A1

Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)

inactive
Organization: NEN
Publication Date: 1 April 2011
Status: inactive
Page Count: 12
ICS Code (Piping and couplings): 23.100.40

Document History

December 1, 2022
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
This document specifies the dimensions, performance requirements and test procedures for heavy-duty (S series) and light-duty (L series) stud ends with threads, and the elastomeric sealing (type E)...
November 1, 2013
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
This part of ISO 1179 specifies dimensions, performance requirements and test procedures for heavyduty (S series) and light-duty (L series) stud ends with ISO 228-1 threads and the elastomeric...
May 1, 2012
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
This part of ISO 1179 specifies dimensions, performance requirements and test procedures for heavyduty (S series) and light-duty (L series) stud ends with ISO 228-1 threads and the elastomeric...
NEN-EN-ISO 1179-2/A1
April 1, 2011
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
A description is not available for this item.
May 1, 2008
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
This part of ISO 1179 specifies dimensions, performance requirements and test procedures for heavy-duty (S series) and light-duty (L series) stud ends with ISO 228-1 threads and the elastomeric...
Advertisement