NEN-EN-ISO 1179-2
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E)
| Organization: | NEN |
| Publication Date: | 1 May 2008 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This part of ISO 1179 specifies dimensions, performance requirements and test procedures for heavy-duty (S series) and light-duty (L series) stud ends with ISO 228-1 threads and the elastomeric sealing (type E) that is used with them. Heavy-duty (S series) stud ends with type E sealing in accordance with this part of ISO 1179 may be used at working pressures up to 63 MPa (630 bar). Light-duty (L series) stud ends with type E sealing in accordance with this part of ISO 1179 may be used at working pressures up to 25 MPa (250 bar). The permissible working pressure depends upon size, materials, design, working conditions, application, etc. Conformance to the dimensional information in this part of ISO 1179 does not guarantee rated performance. Each manufacturer shall perform testing according to the specification contained in this part of ISO 1179 to assure that components made to this part of ISO 1179 comply with the performance ratings.
Document History