NEN-EN-ISO 15976
Closed end blind rivets with break pull mandrel and protruding head - St/St
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2001 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Rivets): | 21.060.40 |
scope:
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with a steel body (St) and an steel mandrel (St) and with nominal dimaters from 3,2 mm up to and including 6,4 mm.
Document History
December 1, 2002
Closed end blind rivets with break pull mandrel and protruding head - St/St
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with a steel body (St) and an steel mandrel (St) and...
NEN-EN-ISO 15976
April 1, 2001
Closed end blind rivets with break pull mandrel and protruding head - St/St
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with a steel body (St) and an steel mandrel (St) and...