NEN-EN-ISO 15976

Closed end blind rivets with break pull mandrel and protruding head - St/St

active, Most Current
Organization: NEN
Publication Date: 1 December 2002
Status: active
Page Count: 16
ICS Code (Rivets): 21.060.40
scope:

Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with a steel body (St) and an steel mandrel (St) and with nominal dimaters from 3,2 mm up to and including 6,4 mm.

Document History

NEN-EN-ISO 15976
December 1, 2002
Closed end blind rivets with break pull mandrel and protruding head - St/St
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with a steel body (St) and an steel mandrel (St) and...
April 1, 2001
Closed end blind rivets with break pull mandrel and protruding head - St/St
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with a steel body (St) and an steel mandrel (St) and...
Advertisement