NEN-EN-ISO 16373-2
Textiles - Dyestuffs - Part 2: General method for the determination of extractable dyestuffs including allergenic and carcinogenic dyestuffs (method using pyridine-water)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Pigments and extenders): | 87.060.10 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
NEN-EN-ISO 16373-2 specifies the analyses used to detect extractable dyestuffs in textile products, with the extraction performed for all kind of fibres and types of dyestuffs using pyridine/water (1:1). It lists (see Annexes A and B) the allergenic and carcinogenic dyestuffs which can be analysed using this method; the lists of dyestuffs are expandable.
Document History
NEN-EN-ISO 16373-2
July 1, 2014
Textiles - Dyestuffs - Part 2: General method for the determination of extractable dyestuffs including allergenic and carcinogenic dyestuffs (method using pyridine-water)
NEN-EN-ISO 16373-2 specifies the analyses used to detect extractable dyestuffs in textile products, with the extraction performed for all kind of fibres and types of dyestuffs using pyridine/water...
May 1, 2012
Textiles - Dyestuffs - Part 2: General method for the determination of extractable dyestuffs including allergenic and carcinogenic substances
NEN-EN-ISO 16373-2 specifies the analyses used to detect extractable dyestuffs in textile products, with the extraction performed for all kind of fibres and types of dyestuffs using pyridine/water...