NEN-EN-ISO 16373-2

Textiles - Dyestuffs - Part 2: General method for the determination of extractable dyestuffs including allergenic and carcinogenic substances

inactive
Organization: NEN
Publication Date: 1 May 2012
Status: inactive
Page Count: 31
ICS Code (Pigments and extenders): 87.060.10
ICS Code (Textiles in general): 59.080.01
scope:

NEN-EN-ISO 16373-2 specifies the analyses used to detect extractable dyestuffs in textile products, with the extraction performed for all kind of fibres and types of dyestuffs using pyridine/water (1:1). It lists (see Annexes A and B) the allergenic and carcinogenic dyestuffs which can be analysed using this method; the lists of dyestuffs are expandable.

Document History

July 1, 2014
Textiles - Dyestuffs - Part 2: General method for the determination of extractable dyestuffs including allergenic and carcinogenic dyestuffs (method using pyridine-water)
NEN-EN-ISO 16373-2 specifies the analyses used to detect extractable dyestuffs in textile products, with the extraction performed for all kind of fibres and types of dyestuffs using pyridine/water...
NEN-EN-ISO 16373-2
May 1, 2012
Textiles - Dyestuffs - Part 2: General method for the determination of extractable dyestuffs including allergenic and carcinogenic substances
NEN-EN-ISO 16373-2 specifies the analyses used to detect extractable dyestuffs in textile products, with the extraction performed for all kind of fibres and types of dyestuffs using pyridine/water...
Advertisement