NEN-EN-ISO 14341

Welding consumables - Wire electrodes and deposits for gas shielded metal arc welding of non alloy and fine grain steels - Classification

inactive
Organization: NEN
Publication Date: 1 June 2008
Status: inactive
Page Count: 26
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies requirements for classification of wire electrodes in the as-welded condition and in the post weld heat-treated condition for gas shielded metal arc welding of non alloy and fine grain steels with a minimum yield strength of up to 500 N/mm2 or a minimum tensile strength of up to 570 N/mm2. One wire electrode can be tested and classified with different shielding gases. This document constitutes a combined specification providing classification utilizing a system based upon the yield strength and the average impact energy of 47 J of all-weld metal, or utilizing a system based upon the tensile strength and the average impact energy of 27 J of all-weld metal.

Document History

February 1, 2011
Welding consumables - Wire electrodes and weld deposits for gas shielded metal arc welding of non alloy and fine grain steels - Classification
This International Standard specifies requirements for classification of wire electrodes and weld deposits in the as-welded condition and in the post-weld heat-treated condition for gas shielded...
NEN-EN-ISO 14341
June 1, 2008
Welding consumables - Wire electrodes and deposits for gas shielded metal arc welding of non alloy and fine grain steels - Classification
This International Standard specifies requirements for classification of wire electrodes in the as-welded condition and in the post weld heat-treated condition for gas shielded metal arc welding of...

References

Advertisement