NEN-EN-ISO 21549-1
Health informatics - Patient healthcard data - Part 1: General structure
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2002 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
This part of ISO 21549 is Part 1 of a multi-part standard that defines data structures held on patient healthcards compliant with the physical dimensions of ID-1 cards as defined by ISO/IEC 7810. This part of ISO 21549 does not apply to multiapplication cards. It defines a general structure for the different types of data defined in the other parts of the standard using UML notation.
Document History
June 1, 2013
Health informatics - Patient healthcard data - Part 1: General structure
This part of ISO 21549 defines a general structure for the different types of data to be defined in other parts of ISO 21549 using UML notation. ISO 21549 defines data structures held on patient...
May 1, 2004
Health informatics - Patient healthcard data - Part 1: General structure
This part of ISO 21549 is Part 1 of a multi-part standard that defines data structures held on patient healthcards compliant with the physical dimensions of ID-1 cards as defined by ISO/IEC 7810....
NEN-EN-ISO 21549-1
December 1, 2002
Health informatics - Patient healthcard data - Part 1: General structure
This part of ISO 21549 is Part 1 of a multi-part standard that defines data structures held on patient healthcards compliant with the physical dimensions of ID-1 cards as defined by ISO/IEC 7810....