NEN-EN-ISO 21549-1
Health informatics - Patient healthcard data - Part 1: General structure
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2004 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
This part of ISO 21549 is Part 1 of a multi-part standard that defines data structures held on patient healthcards compliant with the physical dimensions of ID-1 cards as defined by ISO/IEC 7810. This part of ISO 21549 does not apply to multiapplication cards. It defines a general structure for the different types of data defined in the other parts of the standard using UML notation.
Document History
June 1, 2013
Health informatics - Patient healthcard data - Part 1: General structure
This part of ISO 21549 defines a general structure for the different types of data to be defined in other parts of ISO 21549 using UML notation. ISO 21549 defines data structures held on patient...
NEN-EN-ISO 21549-1
May 1, 2004
Health informatics - Patient healthcard data - Part 1: General structure
This part of ISO 21549 is Part 1 of a multi-part standard that defines data structures held on patient healthcards compliant with the physical dimensions of ID-1 cards as defined by ISO/IEC 7810....
December 1, 2002
Health informatics - Patient healthcard data - Part 1: General structure
This part of ISO 21549 is Part 1 of a multi-part standard that defines data structures held on patient healthcards compliant with the physical dimensions of ID-1 cards as defined by ISO/IEC 7810....