NEN-EN-ISO 22649
Footwear - Test methods for insoles and insocks - Water absorption and desorption
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Footwear): | 61.060 |
scope:
NEN-EN-ISO 22649 specifies two test methods for determining the water absorption and desorption of insoles and insocks, irrespective of the material. These methods are as follows. - Method A: Determination of the static water absorption and desorption of insoles and insocks. - Method B: Determination of the dynamic water absorption and desorption of insoles and insocks.
Document History
NEN-EN-ISO 22649
May 1, 2016
Footwear - Test methods for insoles and insocks - Water absorption and desorption
NEN-EN-ISO 22649 specifies two test methods for determining the water absorption and desorption of insoles and insocks, irrespective of the material. These methods are as follows. - Method A:...
February 1, 2013
Footwear - Test methods for insoles and insocks - Water absorption and desorption
NEN-EN-ISO 22649 specifies two test methods for determining the water absorption and desorption of insoles and insocks, irrespective of the material. These methods are as follows. - Method A:...