NEN-EN-ISO 22649

Footwear - Test methods for insoles and insocks - Water absorption and desorption

inactive
Organization: NEN
Publication Date: 1 February 2013
Status: inactive
Page Count: 18
ICS Code (Footwear): 61.060
scope:

NEN-EN-ISO 22649 specifies two test methods for determining the water absorption and desorption of insoles and insocks, irrespective of the material. These methods are as follows. - Method A: Determination of the static water absorption and desorption of insoles and insocks. - Method B: Determination of the dynamic water absorption and desorption of insoles and insocks.

Document History

May 1, 2016
Footwear - Test methods for insoles and insocks - Water absorption and desorption
NEN-EN-ISO 22649 specifies two test methods for determining the water absorption and desorption of insoles and insocks, irrespective of the material. These methods are as follows. - Method A:...
NEN-EN-ISO 22649
February 1, 2013
Footwear - Test methods for insoles and insocks - Water absorption and desorption
NEN-EN-ISO 22649 specifies two test methods for determining the water absorption and desorption of insoles and insocks, irrespective of the material. These methods are as follows. - Method A:...
Advertisement