NEN-EN-ISO 2702
Heat-treated steel tapping screws - Mechanical properties
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2011 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of heat-treated steel tapping screws, with tapping screw thread from ST2,2 to ST9,5 inclusive according to ISO 1478, together with the corresponding test methods.
Document History
January 1, 2023
Fasteners - Heat treated tapping screws - Mechanical and physical properties
This document specifies the mechanical and physical properties of heat treated tapping screws made of steel, with thread sizes ST2,2 to ST9,5 in accordance with ISO 1478, when tested at the ambient...
NEN-EN-ISO 2702
May 1, 2011
Heat-treated steel tapping screws - Mechanical properties
This International Standard specifies the characteristics of heat-treated steel tapping screws, with tapping screw thread from ST2,2 to ST9,5 inclusive according to ISO 1478, together with the...
December 1, 2009
Heat-treated steel tapping screws - Mechanical properties
This International Standard specifies the characteristics of heat-treated steel tapping screws, with tapping screw thread from ST2,2 to ST9,5 inclusive according to ISO 1478, together with the...
September 1, 1994
Heat-treated steel tapping screws - Mechanical properties
This standard specifies the characteristics of heat-treated steel tapping screws, with tapping screw thread from ST2,2 to ST8 inclusive in accordance with ISO 1478, together with the corresponding...