NEN-EN-ISO 2702

Heat-treated steel tapping screws - Mechanical properties

inactive
Organization: NEN
Publication Date: 1 September 1994
Status: inactive
Page Count: 14
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This standard specifies the characteristics of heat-treated steel tapping screws, with tapping screw thread from ST2,2 to ST8 inclusive in accordance with ISO 1478, together with the corresponding test methods.

Document History

January 1, 2023
Fasteners - Heat treated tapping screws - Mechanical and physical properties
This document specifies the mechanical and physical properties of heat treated tapping screws made of steel, with thread sizes ST2,2 to ST9,5 in accordance with ISO 1478, when tested at the ambient...
May 1, 2011
Heat-treated steel tapping screws - Mechanical properties
This International Standard specifies the characteristics of heat-treated steel tapping screws, with tapping screw thread from ST2,2 to ST9,5 inclusive according to ISO 1478, together with the...
December 1, 2009
Heat-treated steel tapping screws - Mechanical properties
This International Standard specifies the characteristics of heat-treated steel tapping screws, with tapping screw thread from ST2,2 to ST9,5 inclusive according to ISO 1478, together with the...
NEN-EN-ISO 2702
September 1, 1994
Heat-treated steel tapping screws - Mechanical properties
This standard specifies the characteristics of heat-treated steel tapping screws, with tapping screw thread from ST2,2 to ST8 inclusive in accordance with ISO 1478, together with the corresponding...
Advertisement