NEN-EN-ISO 3630-3
Dentistry - Endodontic instruments - Part 3: Compactors: pluggers and spreaders
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Dental instruments): | 11.060.25 |
| ICS Code (Dental materials): | 11.060.10 |
| ICS Code (Dental equipment): | 11.060.20 |
scope:
NEN-EN-ISO 3630-3 specifies requirements and test methods for endodontic instruments used as pluggers and spreaders, used to compact endodontic filling materials not cited in ISO 3630-1, ISO 3630-2, ISO 3630-4, or ISO 3630-5. This part of ISO 3630 specifies requirements for size, marking, product designation, safety considerations, and their labelling and packaging.
Document History
October 1, 2023
Dentistry - Endodontic instruments - Part 3: Compactors
This document specifies the requirements and test methods for endodontic compactors (pluggers and spreaders) which are used for the compaction of endodontic filling materials, and also heat-carriers...
July 1, 2021
Dentistry - Endodontic instruments - Part 3: Compactors
This document specifies the requirements and test methods for endodontic compactors (pluggers and spreaders) which are used for the compaction of endodontic filling materials, and also heat-carriers...
NEN-EN-ISO 3630-3
October 1, 2015
Dentistry - Endodontic instruments - Part 3: Compactors: pluggers and spreaders
NEN-EN-ISO 3630-3 specifies requirements and test methods for endodontic instruments used as pluggers and spreaders, used to compact endodontic filling materials not cited in ISO 3630-1, ISO 3630-2,...
June 1, 1996
Dental root-canal instruments - Part 3: Condensers, pluggers and spreaders
Specifies requirements and test methods for pluggers and spreaders, used to condense root-canal filling materials. Includes, additional to standard sizes, a secondary size system referred to as...