NEN-EN-ISO 3630-3

Dental root-canal instruments - Part 3: Condensers, pluggers and spreaders

inactive
Organization: NEN
Publication Date: 1 June 1996
Status: inactive
Page Count: 22
ICS Code (Dental equipment): 11.060.20
scope:

Specifies requirements and test methods for pluggers and spreaders, used to condense root-canal filling materials. Includes, additional to standard sizes, a secondary size system referred to as "taper size". These "taper size" sizes are identifiable by tapers which vary with instrument size.

Document History

October 1, 2023
Dentistry - Endodontic instruments - Part 3: Compactors
This document specifies the requirements and test methods for endodontic compactors (pluggers and spreaders) which are used for the compaction of endodontic filling materials, and also heat-carriers...
July 1, 2021
Dentistry - Endodontic instruments - Part 3: Compactors
This document specifies the requirements and test methods for endodontic compactors (pluggers and spreaders) which are used for the compaction of endodontic filling materials, and also heat-carriers...
October 1, 2015
Dentistry - Endodontic instruments - Part 3: Compactors: pluggers and spreaders
NEN-EN-ISO 3630-3 specifies requirements and test methods for endodontic instruments used as pluggers and spreaders, used to compact endodontic filling materials not cited in ISO 3630-1, ISO 3630-2,...
NEN-EN-ISO 3630-3
June 1, 1996
Dental root-canal instruments - Part 3: Condensers, pluggers and spreaders
Specifies requirements and test methods for pluggers and spreaders, used to condense root-canal filling materials. Includes, additional to standard sizes, a secondary size system referred to as...
Advertisement