NEN-EN-ISO 6803
Rubber or plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing
| Organization: | NEN |
| Publication Date: | 1 September 2008 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at pressures greater than 3 MPa and the low-pressure testing at pressures from 1,5 MPa to 3 MPa. The test procedure is applicable to hydraulic hose assemblies that are subject to pulsating pressures in service which are included in the product requirements.
Document History