NEN-EN-ISO 6803
Rubber and plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1997 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
Describes a pressure impulse test without flexing for rubber or plastics hydraulic hoses and hose assemblies. The test is applicable to high pressure hydraulic hoses and hose assemblies which are subject to pulsating pressures in service.
Document History
March 1, 2017
Rubber or plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing
NEN-EN-ISO 6803 describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at...
September 1, 2008
Rubber or plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing
This International Standard describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is...
NEN-EN-ISO 6803
May 1, 1997
Rubber and plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing
Describes a pressure impulse test without flexing for rubber or plastics hydraulic hoses and hose assemblies. The test is applicable to high pressure hydraulic hoses and hose assemblies which are...