NEN-EN-ISO 748

Measurement of liquid flow in open channels - Velocity-area methods

inactive
Organization: NEN
Publication Date: 1 May 2005
Status: inactive
Page Count: 62
ICS Code (Flow in open channels): 17.120.20
scope:

This International Standard specifies methods for determining the velocity and cross-sectional area of water flowing in open channels without ice cover, and for computing the discharge therefrom. It covers methods of employing current-meters or floats to measure the velocities. It should be noted that although, in some cases, these measurements are intended to determine the stage-discharge relation of a gauging station, this International Standard deals only with single measurements of the discharge; the continuous recording of discharges over a period of time is covered in ISO 1100-1 and ISO 1100-2.

Document History

December 1, 2021
Hydrometrie - Meting van debiet in open waterlopen - Methoden om met snelheidsmetingen op verscheidene punten in de natte doorsnede het debiet te bepalen
This document specifies methods for determining the velocity and cross-sectional area of water flowing in open channels and for calculating the discharge employing point velocity measurement devices....
October 1, 2007
Hydrometry - Measurement of liquid flow in open channels using current-meters or floats
This International Standard specifies methods for determining the velocity and cross-sectional area of water flowing in open channels without ice cover, and for computing the discharge therefrom. It...
NEN-EN-ISO 748
May 1, 2005
Measurement of liquid flow in open channels - Velocity-area methods
This International Standard specifies methods for determining the velocity and cross-sectional area of water flowing in open channels without ice cover, and for computing the discharge therefrom. It...
February 1, 2000
Measurement of liquid flow in open channels - Velocity-area methods
Specifies methods for determining the velocity and cross-sectional area of water flowing in open channels without ice cover, and for computing the discharge therefrom.
Advertisement