NEN-EN-ISO 748
Hydrometry - Measurement of liquid flow in open channels using current-meters or floats
| Organization: | NEN |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Flow in open channels): | 17.120.20 |
scope:
This International Standard specifies methods for determining the velocity and cross-sectional area of water flowing in open channels without ice cover, and for computing the discharge therefrom. It covers methods of employing current-meters or floats to measure the velocities. It should be noted that although, in some cases, these measurements are intended to determine the stage-discharge relation of a gauging station, this International Standard deals only with single measurements of the discharge; the continuous recording of discharges over a period of time is covered in ISO 1100-1 and ISO 1100-2.
Document History