NEN-EN-ISO 3807
Gas cylinders - Acetylene cylinders - Basic requirements and type testing
| Organization: | NEN |
| Publication Date: | 1 November 2013 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
NEN-EN-ISO 3807 specifies the basic and type testing requirements for acetylene cylinders with and without fusible plugs with a maximum nominal water capacity of 150 l and requirements regarding production/batch test procedures for manufacturing of acetylene cylinders with porous material. It does not include details of the design of the cylinder shell; these are specified, for example, in ISO 9809-1, ISO 9809-3, ISO 4706 and ISO 7866.
Document History