NEN-EN-ISO 3807

Gas cylinders - Acetylene cylinders - Basic requirements and type testing

inactive
Organization: NEN
Publication Date: 1 May 2012
Status: inactive
Page Count: 40
ICS Code (Pressure vessels): 23.020.30
scope:

NEN-EN-ISO 3807 specifies the basic and type testing requirements for acetylene cylinders with and without fusible plugs with a maximum nominal water capacity of 150 l and requirements regarding production/batch test procedures for manufacturing of acetylene cylinders with porous material. It does not include details of the design of the cylinder shell; these are specified, for example, in ISO 9809-1, ISO 9809-3, ISO 4706 and ISO 7866.

Document History

December 1, 2014
Gas cylinders - Acetylene cylinders - Basic requirements and type testing
NEN-EN-ISO 3807 specifies the basic and type testing requirements for acetylene cylinders with and without fusible plugs with a maximum nominal water capacity of 150 l and requirements regarding...
November 1, 2013
Gas cylinders - Acetylene cylinders - Basic requirements and type testing
NEN-EN-ISO 3807 specifies the basic and type testing requirements for acetylene cylinders with and without fusible plugs with a maximum nominal water capacity of 150 l and requirements regarding...
NEN-EN-ISO 3807
May 1, 2012
Gas cylinders - Acetylene cylinders - Basic requirements and type testing
NEN-EN-ISO 3807 specifies the basic and type testing requirements for acetylene cylinders with and without fusible plugs with a maximum nominal water capacity of 150 l and requirements regarding...
Advertisement