NEN-EN-ISO 5981

Rubber- or plastics-coated fabrics - Determination of resistance to combined shear flexing and rubbing

inactive
Organization: NEN
Publication Date: 1 July 1997
Status: inactive
Page Count: 18
ICS Code (Coated fabrics): 59.080.40
scope:

This standard specifies a method of evaluating the resistance to combined shear flexing and rubbing of rubber or plastics coated fabrics. Rubbing occurs either as a result of contact between the faces of the test pieces or is reinforced by application of a pressure foot. Method B (without application of the pressure foot) is preferred in all cases where the foot would damage the test piece through an abrasive effect e.g. materials with sticky surfaces, light coatings such as polyurethanes on rough surfaces. The test may be carried out o products as delivered or after pre-treatment such as wetting or accelerated ageing.

Document History

October 1, 2007
Rubber- or plastics-coated fabrics - Determination of resistance to combined shear flexing and rubbing
This International Standard specifies two methods of evaluating the resistance to combined shear flexing and rubbing of rubber- or plastics-coated fabrics. Rubbing is either forced by application of...
May 1, 2006
Rubber- or plastics-coated fabrics - Determination of resistance to combined shear flexing and rubbing
This International Standard specifies two methods of evaluating the resistance to combined shear flexing and rubbing of rubber- or plastics-coated fabrics. Rubbing is either forced by application of...
NEN-EN-ISO 5981
July 1, 1997
Rubber- or plastics-coated fabrics - Determination of resistance to combined shear flexing and rubbing
This standard specifies a method of evaluating the resistance to combined shear flexing and rubbing of rubber or plastics coated fabrics. Rubbing occurs either as a result of contact between the...
November 1, 1994
Rubber- or plastics-coated fabrics - Determination of resistance to combined shear flexing and rubbing
This standard specifies a method of evaluating the resistance to combined shear flexing and rubbing of rubber or plastics coated fabrics. Rubbing occurs either as a result of contact between the...
Advertisement