NEN-EN-ISO 5981
Rubber- or plastics-coated fabrics - Determination of resistance to combined shear flexing and rubbing
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
This International Standard specifies two methods of evaluating the resistance to combined shear flexing and rubbing of rubber- or plastics-coated fabrics. Rubbing is either forced by application of a pressure foot (method A), or is caused by simple contact between the faces of the test pieces (method B). Method B (without application of the pressure foot) is preferred in all cases where the foot would damage the test piece through an abrasive effect where this is not required, e.g. materials with sticky surfaces, light coatings such as polyurethanes on rough surfaces. The test may be carried out on products as delivered or after pre-treatments such as wetting or accelerated ageing.
Document History